3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 15859 61500083458

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 15859 - 048011-15859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 15859
048011-15859
3M Scotch-Brite XL-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 15859 048011-15859
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-15859
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 15859
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C60-JVK Vitrified Wheel - 66252838324 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-6330 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details