3M 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 2 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15703 61500081866

Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 16100 RPMs.
Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 16100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 2 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15703 - 048011-15703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 2 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15703
048011-15703
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 2 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15703 048011-15703
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 16100 RPMs.

3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 16100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-15703
Product Name 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 2 1/2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15703
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Gemini U57A Type 01/41 Circular Saw Cut-Off Wheel - 66252809718 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details