3M 3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 13402 61500054095

Description
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.
Description
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 13402 - 048011-13402 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 13402
048011-13402
3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 13402 048011-13402
3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

3M Scotch-Brite ST-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-13402
Product Name 3M Scotch-Brite ST-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 13402
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C100-IVK Vitrified Wheel - 66252836827 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details