3M 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 13189 61500051778

Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 13189 - 048011-13189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 13189
048011-13189
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 13189 048011-13189
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-13189
Product Name 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 13189
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini A Type 27 Grinding Wheel - 66252843597 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details