3M 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 09058 61500040854

Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09058 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09058 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 09058 - 048011-09058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 09058
048011-09058
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 09058 048011-09058
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09058 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09058 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-09058
Product Name 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - 09058
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 05539562621 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Resin Fiber Discs - 32508 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 7.00 inch (178 mm)
View Details
Sanding Discs for Metalworking - 531J - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Twill Cloth
Type Aluminum Oxide
Grit Size 80 to 400 # or Microns
View Details