3M 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 09047 61500040748

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09047 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09047 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 09047 - 048011-09047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 09047
048011-09047
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 09047 048011-09047
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09047 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09047 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-09047
Product Name 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 09047
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700629 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 320
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1308 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details