3M 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01867 61500037876

Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01867 - 048011-01867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01867
048011-01867
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01867 048011-01867
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01867
Product Name 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01867
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461212 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Sanding Discs for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; A Weight Paper
Type Silicon Carbide
Grit Size 220 to 2500 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XN01662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details