3M 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - Thickness: 1 in - 01862 61500037835

Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - Thickness: 1 in - 01862 - 048011-01862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - Thickness: 1 in - 01862
048011-01862
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - Thickness: 1 in - 01862 048011-01862
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01862
Product Name 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - Thickness: 1 in - 01862
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506216 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 794074-8 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details