3M 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 05497 61500028073

Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.
Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 05497 - 048011-05497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 05497
048011-05497
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 05497 048011-05497
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-05497
Product Name 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 05497
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
W186 Pacesetter® Point 38A60-P - 61463624528 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details