3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 05365 61500026309

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05365 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05365 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 05365 - 048011-05365 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 05365
048011-05365
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 05365 048011-05365
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05365 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05365 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05365
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 05365
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton SG Blaze R980P Cloth - 66254461508 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
Sanding Discs for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details
3M ™ Lapping Film Discs - AO4XN.05263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details