3M 3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 05285 61500026150

Description
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05285 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05285 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 05285 - 048011-05285 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 05285
048011-05285
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 05285 048011-05285
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05285 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05285 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05285
Product Name 3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 05285
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163412 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; X-Y Weight Polyester Cloth
Type Silicon Carbide
Grit Size 16 to 1000 # or Microns
View Details
3M ™ Polishing Film Discs - SC305XN468PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details