3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - 05334 61500026069

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05334 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05334 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - 05334 - 048011-05334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - 05334
048011-05334
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - 05334 048011-05334
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05334 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05334 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05334
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - 05334
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506229 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742076-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Sanding
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details