3M Abrasives and Surface Conditioning Products 61500019171

Description
"Abrasive Roll Silicon Carbide Medium 4.00"" (101.60mm) X 30' (9.1m) 10 yds Dia"
Request a Quote Datasheet
Description
"Abrasive Roll Silicon Carbide Medium 4.00"" (101.60mm) X 30' (9.1m) 10 yds Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasives and Surface Conditioning Products - 61500019171-ND - DigiKey
Thief River Falls, MN, United States
Abrasives and Surface Conditioning Products
61500019171-ND
Abrasives and Surface Conditioning Products 61500019171-ND
"Abrasive Roll Silicon Carbide Medium 4.00"" (101.60mm) X 30' (9.1m) 10 yds Dia"

"Abrasive Roll Silicon Carbide Medium 4.00"" (101.60mm) X 30' (9.1m) 10 yds Dia"

Buy Now Datasheet
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Medium Grade - 4 in Width x 30 ft Length - 05170 - 048011-05170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Medium Grade - 4 in Width x 30 ft Length - 05170
048011-05170
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Medium Grade - 4 in Width x 30 ft Length - 05170 048011-05170
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05170 having a medium grade. The sanding roll has a width of 4 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05170 having a medium grade. The sanding roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets Abrasive Rolls and Abrasive Sheets
Product Number 61500019171-ND 048011-05170
Product Name Abrasives and Surface Conditioning Products 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Medium Grade - 4 in Width x 30 ft Length - 05170
Product Type Roll or Tape Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Adalox AO Coarse Grit Paper Cut Sheet - 66261101390 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details