3M 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 04332 61500016821

Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 04332 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.
Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 04332 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 04332 - 048011-04332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 04332
048011-04332
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 04332 048011-04332
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 04332 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 04332 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-04332
Product Name 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 04332
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton ProSand Multi-Air Cyclonic ZA Coarse Paper H&L Center Hole Vacuum Disc - 07660703225 - 07660703225 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
Sanding Discs for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B Weight Paper
Type Silicon Carbide
Grit Size 180 to 500 # or Microns
View Details
Machine Polishing Discs - F1-01071DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details