3M 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 5/8 in Center Hole - Thickness 1 in - 04107 61500011905

Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 5/8 in Center Hole - Thickness 1 in - 04107 - 048011-04107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 5/8 in Center Hole - Thickness 1 in - 04107
048011-04107
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 5/8 in Center Hole - Thickness 1 in - 04107 048011-04107
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-04107
Product Name 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 5/8 in Center Hole - Thickness 1 in - 04107
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 3SGR - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741424-8 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details