3M 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 01237 61500008075

Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 01237 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.
Description
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 01237 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 01237 - 048011-01237 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 01237
048011-01237
3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 01237 048011-01237
3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 01237 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

3M Scotch-Brite non-woven CF-FB flap wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 01237 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 3200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-01237
Product Name 3M Scotch-Brite CF-FB Non-Woven Silicon Carbide Flap Wheel - Fine Grade - 1 in Face Width - 8 in Diameter - 3 in Center Hole - 01237
Specific Product Type / Shape Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details
1" x 1/4" HP .020 Carbon Knot Wire End Brush - DW4902 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details