3M 3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 10 in Diameter - 5 in Center Hole - Thickness 1 in - 03286 61500007390

Description
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3600 RPMs.
Description
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 10 in Diameter - 5 in Center Hole - Thickness 1 in - 03286 - 048011-03286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 10 in Diameter - 5 in Center Hole - Thickness 1 in - 03286
048011-03286
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 10 in Diameter - 5 in Center Hole - Thickness 1 in - 03286 048011-03286
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3600 RPMs.

3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-03286
Product Name 3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 10 in Diameter - 5 in Center Hole - Thickness 1 in - 03286
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® TAF Cone - 61463644231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A1780 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details