3M 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 00935 61500006046

Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00935 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.
Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00935 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 00935 - 048011-00935 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 00935
048011-00935
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 00935 048011-00935
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00935 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00935 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00935
Product Name 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - 00935
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461216 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Sanding Discs for Stone / Marble / Granite - AESMNS - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; E Weight Paper
Type Silicon Carbide
Grit Size 240 to 800 # or Microns
View Details
3M ™ Lapping Film Discs - 863X4NH - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Final Polish
View Details