3M 3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 01719 61500005246

Description
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 01719 - 048011-01719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 01719
048011-01719
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 01719 048011-01719
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01719
Product Name 3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 01719
Bore / Shank 5.000 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163386 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 493969 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Ultra Precision Polishing Pads - F1-70D5 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Rubber
View Details