3M 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 03716 61500002870

Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.
Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 03716 - 048011-03716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 03716
048011-03716
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 03716 048011-03716
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-03716
Product Name 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 03716
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L File Strip - 63642506238 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 215688 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Machine Polishing Discs - F1-010730DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details