3M 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 03701 61500000783

Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 03701 - 048011-03701 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 03701
048011-03701
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 03701 048011-03701
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-03701
Product Name 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 03701
Bore / Shank 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 66254449283 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 493967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Machine Polishing Discs - F1-01071DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details