3M Pad; 32 to 100 degF; 7; 200%; 160 Oz-in.; 80; PVC; 600 V 6147

Description
Electrical Moisture Sealant Pads, 200% Elongation PVC backing Compatible rubber mastic Highly resistant to ultraviolet light.
Description
Electrical Moisture Sealant Pads, 200% Elongation PVC backing Compatible rubber mastic Highly resistant to ultraviolet light.

Suppliers

Company
Product
Description
Supplier Links
Pad; 32 to 100 degF; 7; 200%; 160 Oz-in.; 80; PVC; 600 V - 70113900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pad; 32 to 100 degF; 7; 200%; 160 Oz-in.; 80; PVC; 600 V
70113900
Pad; 32 to 100 degF; 7; 200%; 160 Oz-in.; 80; PVC; 600 V 70113900
Electrical Moisture Sealant Pads, 200% Elongation PVC backing Compatible rubber mastic Highly resistant to ultraviolet light.

Electrical Moisture Sealant Pads, 200% Elongation

  • PVC backing
  • Compatible rubber mastic
    Highly resistant to ultraviolet light.
Supplier's Site
Electrical Insul Tape, Pvc, 10Ft X 2.5; Tape Colour 3M - 93F2827 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 10Ft X 2.5; Tape Colour 3M
93F2827
Electrical Insul Tape, Pvc, 10Ft X 2.5; Tape Colour 3M 93F2827
ELECTRICAL INSUL TAPE, PVC, 10FT X 2.5"; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Length - Imperial:10ft; Tape Length - Metric:3.05m; Roll Length:3.05m RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 10FT X 2.5"; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Length - Imperial:10ft; Tape Length - Metric:3.05m; Roll Length:3.05m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Adhesive Tapes Cable and Electrical Tapes
Product Number 70113900 93F2827
Product Name Pad; 32 to 100 degF; 7; 200%; 160 Oz-in.; 80; PVC; 600 V Electrical Insul Tape, Pvc, 10Ft X 2.5; Tape Colour 3M
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details