3M St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 6113 COUPLING

Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6113 Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6113 Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 83F9133 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
83F9133
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 83F9133
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6113 Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6113 Series; Connector Type:ST Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F9133
Product Name St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details