3M Accessory, Coupling; Metal (Housing); Phosphor Bronze; Multimode; 1.2 mm 6112

Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet
Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessory, Coupling; Metal (Housing); Phosphor Bronze; Multimode; 1.2 mm - 70115051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Accessory, Coupling; Metal (Housing); Phosphor Bronze; Multimode; 1.2 mm
70115051
Accessory, Coupling; Metal (Housing); Phosphor Bronze; Multimode; 1.2 mm 70115051
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

Supplier's Site
St Fiber Optic Connector, 125 Um, Multimode; Convert From Fiber Optic Connector 3M - 83F3530 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Convert From Fiber Optic Connector 3M
83F3530
St Fiber Optic Connector, 125 Um, Multimode; Convert From Fiber Optic Connector 3M 83F3530
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:6112 Series RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Convert From Fiber Optic Connector:ST; Convert To Fiber Optic Connector:ST; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:6112 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70115051 83F3530
Product Name Accessory, Coupling; Metal (Housing); Phosphor Bronze; Multimode; 1.2 mm St Fiber Optic Connector, 125 Um, Multimode; Convert From Fiber Optic Connector 3M
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products