3M Connector; Estane; Multi; Bayonet; Quick 6105-B

Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet
Description
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector; Estane; Multi; Bayonet; Quick - 70115047 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Estane; Multi; Bayonet; Quick
70115047
Connector; Estane; Multi; Bayonet; Quick 70115047
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

Supplier's Site
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 50F379 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
50F379
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 50F379
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6105 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6105 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70115047 50F379
Product Name Connector; Estane; Multi; Bayonet; Quick St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details