3M Connectors, Interconnects - Fiber Optic Connectors 6100-W

Description
Win Source Part Number: 1032651-6100-W Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Hot Melt, Strain Relief Connector Type: Plug Fastening Type: Bayonet Lock Package: Bulk Connector Style: ST Housing Material: Engineered Resin Housing Color: Silver Standard Package: 60 Body Material: Engineered Resin Mating Cycles: 500 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 0.9mm Attenuation - Typ: -0.2dB Ferrule Material: Zirconia Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Boot Color: White Reflection: -25dB Alternative Parts (Cross-Reference): 5504008-3; 6100-B; 8100-YS; 8100-Y1K-S; 106012-0500; 106012-0300; 106012-32006100-W.; 6100W; 80611127533; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.70.0000 Mfr: 3M Other Names: 3M155965,5400791141, 54007911418,6100W,70 00031638,80-6107-470 2-6,80-6111-2753-3,8 0610747026,806111275 33,MF6100,MF6100-ND Base Product Number: 6100
Request a Quote Datasheet
Description
Win Source Part Number: 1032651-6100-W Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Hot Melt, Strain Relief Connector Type: Plug Fastening Type: Bayonet Lock Package: Bulk Connector Style: ST Housing Material: Engineered Resin Housing Color: Silver Standard Package: 60 Body Material: Engineered Resin Mating Cycles: 500 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 0.9mm Attenuation - Typ: -0.2dB Ferrule Material: Zirconia Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Boot Color: White Reflection: -25dB Alternative Parts (Cross-Reference): 5504008-3; 6100-B; 8100-YS; 8100-Y1K-S; 106012-0500; 106012-0300; 106012-32006100-W.; 6100W; 80611127533; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.70.0000 Mfr: 3M Other Names: 3M155965,5400791141, 54007911418,6100W,70 00031638,80-6107-470 2-6,80-6111-2753-3,8 0610747026,806111275 33,MF6100,MF6100-ND Base Product Number: 6100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - 1032651-6100-W - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors
1032651-6100-W
Connectors, Interconnects - Fiber Optic Connectors 1032651-6100-W
Win Source Part Number: 1032651-6100-W Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Hot Melt, Strain Relief Connector Type: Plug Fastening Type: Bayonet Lock Package: Bulk Connector Style: ST Housing Material: Engineered Resin Housing Color: Silver Standard Package: 60 Body Material: Engineered Resin Mating Cycles: 500 Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 0.9mm Attenuation - Typ: -0.2dB Ferrule Material: Zirconia Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Boot Color: White Reflection: -25dB Alternative Parts (Cross-Reference): 5504008-3; 6100-B; 8100-YS; 8100-Y1K-S; 106012-0500; 106012-0300; 106012-32006100-W.; 6100W; 80611127533; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.70.0000 Mfr: 3M Other Names: 3M155965,5400791141, 54007911418,6100W,70 00031638,80-6107-470 2-6,80-6111-2753-3,8 0610747026,806111275 33,MF6100,MF6100-ND Base Product Number: 6100

Win Source Part Number: 1032651-6100-W
Category: Connectors, Interconnects>Fiber Optic Connectors
Features: Dust Cap, Hot Melt, Strain Relief
Connector Type: Plug
Fastening Type: Bayonet Lock
Package: Bulk
Connector Style: ST
Housing Material: Engineered Resin
Housing Color: Silver
Standard Package: 60
Body Material: Engineered Resin
Mating Cycles: 500
Mode: Multimode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 125µm
Cable Diameter: 0.9mm
Attenuation - Typ: -0.2dB
Ferrule Material: Zirconia
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Boot Color: White
Reflection: -25dB
Alternative Parts (Cross-Reference): 5504008-3; 6100-B; 8100-YS; 8100-Y1K-S; 106012-0500; 106012-0300; 106012-32006100-W.; 6100W; 80611127533;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.70.0000
Mfr: 3M
Other Names: 3M155965,5400791141,54007911418,6100W,7000031638,80-6107-4702-6,80-6111-2753-3,80610747026,80611127533,MF6100,MF6100-ND
Base Product Number: 6100

Buy Now Datasheet
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 84F1175 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
84F1175
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 84F1175
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032651-6100-W 84F1175
Product Name Connectors, Interconnects - Fiber Optic Connectors St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details