3M St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 6100-R

Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 83F8366 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
83F8366
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 83F8366
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F8366
Product Name St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details