3M St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 6100-B

Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M - 83F8365 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M
83F8365
St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M 83F8365
ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Metal Body; Product Range:6100 ST Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Estane; Multi; Hot Melt; PC Zirconia Ceramic; Keyed Bayonet; Quick - 70115045 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Estane; Multi; Hot Melt; PC Zirconia Ceramic; Keyed Bayonet; Quick
70115045
Connector; Estane; Multi; Hot Melt; PC Zirconia Ceramic; Keyed Bayonet; Quick 70115045
The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and other ST connector products. The 3M™ products are supplied with a high-quality PC finish on zirconia ceramic ferrules.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 83F8365 70115045
Product Name St Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type 3M Connector; Estane; Multi; Hot Melt; PC Zirconia Ceramic; Keyed Bayonet; Quick
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers