3M Tape 610

Description
"TAPE DBL COATED/SIDED 6""X24"""
Request a Quote Datasheet
Description
"TAPE DBL COATED/SIDED 6""X24"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-6103M9-ND - DigiKey
Thief River Falls, MN, United States
"TAPE DBL COATED/SIDED 6""X24"""

"TAPE DBL COATED/SIDED 6""X24"""

Buy Now Datasheet
Tape - 19-6103M1-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape - 19-6103M2-ND - DigiKey
Thief River Falls, MN, United States
"TAPE FILM BLACK 3/4""X24"""

"TAPE FILM BLACK 3/4""X24"""

Buy Now Datasheet
Tape, 65.84M X 50.8Mm, Clear, Cellophane; Tape Colour 3M - 78R9366 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Clear, Cellophane; Tape Colour 3M
78R9366
Tape, 65.84M X 50.8Mm, Clear, Cellophane; Tape Colour 3M 78R9366
TAPE, 65.84M X 50.8MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 19-6103M9-ND 19-6103M1-ND 78R9366
Product Name Tape Tape Tape, 65.84M X 50.8Mm, Clear, Cellophane; Tape Colour 3M
Color Black
Adhesive Pressure Sensitive
Carrier / Backing Rubber; Silicone Plastic / Polymer PackagingRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Foam Tapes - 1612922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.7480 inches (19 mm)
View Details