3M Tape, 65.84M X 25.4Mm, Clear, Cellophane; Tape Colour 3M 610 1 IN X 72 YD

Description
TAPE, 65.84M X 25.4MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: NA
Datasheet
Description
TAPE, 65.84M X 25.4MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Clear, Cellophane; Tape Colour 3M - 29K7593 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Clear, Cellophane; Tape Colour 3M
29K7593
Tape, 65.84M X 25.4Mm, Clear, Cellophane; Tape Colour 3M 29K7593
TAPE, 65.84M X 25.4MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: NA

TAPE, 65.84M X 25.4MM, CLEAR, CELLOPHANE; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:Scotch 610 Series; Tape Type:PackagingRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 29K7593
Product Name Tape, 65.84M X 25.4Mm, Clear, Cellophane; Tape Colour 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details