3M 3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 48267 61

Description
3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.
Description
3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 48267 - 051138-48267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 48267
051138-48267
3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 48267 051138-48267
3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

3M gray slick surface tape comes in a 3/8 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 7 mil Thick - 53070 - 051128-53070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 7 mil Thick - 53070
051128-53070
3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 7 mil Thick - 53070 051128-53070
3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

3M gray slick surface tape comes in a 1/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 49839 - 051138-49839 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 49839
051138-49839
3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 49839 051138-49839
3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

3M gray slick surface tape comes in a 3/4 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 7 mil Thick - 49337 - 051138-49337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 7 mil Thick - 49337
051138-49337
3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 7 mil Thick - 49337 051138-49337
3M gray slick surface tape comes in a 1 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

3M gray slick surface tape comes in a 1 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Buy Now
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 7 mil Thick - 49527 - 051138-49527 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 7 mil Thick - 49527
051138-49527
3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 7 mil Thick - 49527 051138-49527
3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

3M gray slick surface tape comes in a 1/2 in width, 36 yd length, uses a thermoset silicone adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-48267 051128-53070 051138-49839 051138-49337 051138-49527
Product Name 3M Gray Slick Surface Tape - 3/8 in Width x 36 yd Length - 7 mil Thick - 48267 3M Gray Slick Surface Tape - 1/4 in Width x 36 yd Length - 7 mil Thick - 53070 3M Gray Slick Surface Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 49839 3M Gray Slick Surface Tape - 1 in Width x 36 yd Length - 7 mil Thick - 49337 3M Gray Slick Surface Tape - 1/2 in Width x 36 yd Length - 7 mil Thick - 49527
Color Gray Gray Gray Gray Gray
Unlock Full Specs
to access all available technical data

Similar Products

Fire Retardant Transfer Tape - 1925 FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0043 inches (0.1092 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details