3M 3M 56573 Hard Black Roloc TN Disc Pad - 4 1/2 in DIA - 5/8-11 INT Internal Thread Attachment 60980105013

Description
3M 56573 roloc tn disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 13,300. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 4 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TN pad.
Description
3M 56573 roloc tn disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 13,300. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 4 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TN pad.

Suppliers

Company
Product
Description
Supplier Links
3M 56573 Hard Black Roloc TN Disc Pad - 4 1/2 in DIA - 5/8-11 INT Internal Thread Attachment - 051111-56573 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 56573 Hard Black Roloc TN Disc Pad - 4 1/2 in DIA - 5/8-11 INT Internal Thread Attachment
051111-56573
3M 56573 Hard Black Roloc TN Disc Pad - 4 1/2 in DIA - 5/8-11 INT Internal Thread Attachment 051111-56573
3M 56573 roloc tn disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 13,300. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 4 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TN pad.

3M 56573 roloc tn disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 13,300. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 4 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TN pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051111-56573
Product Name 3M 56573 Hard Black Roloc TN Disc Pad - 4 1/2 in DIA - 5/8-11 INT Internal Thread Attachment
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Disc - 05539512524 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
4" x 5/8" 60 Grit Zirconia T29 Flap Disc - DWA8202 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details