3M 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 3 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 01986 60980030831

Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 28000 RPMs.
Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 28000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 3 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 01986 - 051131-01986 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 3 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 01986
051131-01986
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 3 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 01986 051131-01986
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 28000 RPMs.

3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 28000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051131-01986
Product Name 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 3 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 01986
Bore / Shank 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit AO Medium TR (Type III) Quick-Change Cloth Disc - 08834164509 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742089-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details