3M 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 4 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 83488 60980030260

Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 21000 RPMs.
Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 21000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 4 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 83488 - 051144-83488 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 4 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 83488
051144-83488
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 4 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 83488 051144-83488
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 21000 RPMs.

3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 21000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-83488
Product Name 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 4 in Diameter - 3/8 in Center Hole - Thickness 0.06 in - 83488
Bore / Shank 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 60 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504879 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Specs
Disc / Backing Type E Weight
Type Silicon Carbide
Grit Size 40 to 60 # or Microns
View Details
Ultra Precision Polishing Pads - F1-70D5 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Rubber
View Details