3M 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 2 in Diameter - 1/4 in Center Hole - Thickness 0.06 in - 83487 60980030245

Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 42000 RPMs.
Description
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 42000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 2 in Diameter - 1/4 in Center Hole - Thickness 0.06 in - 83487 - 051144-83487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 2 in Diameter - 1/4 in Center Hole - Thickness 0.06 in - 83487
051144-83487
3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 2 in Diameter - 1/4 in Center Hole - Thickness 0.06 in - 83487 051144-83487
3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 42000 RPMs.

3M Green Corps cutoff wheel uses ceramic as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 0.06 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cutoff wheel can be run at a maximum speed of 42000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-83487
Product Name 3M Green Corps Ceramic Cutoff Wheel - Type 1 (Straight) - 2 in Diameter - 1/4 in Center Hole - Thickness 0.06 in - 83487
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168441 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; A Weight Paper
Type Silicon Carbide
Grit Size 220 to 2500 # or Microns
View Details
3M ™ Polishing Film Discs - SC035XN468PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details