Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ABRASIVE DISCS
3M
60980027852 -- 3M 6 IN X 3/4 IN - DISC PAD - 5/16-24 EXT - 05276
3M
3M 6 in x 3/4 in - Disc Pad - 5/16-24 EXT - 05276
60980027852
Description
3M 6 in Hookit II Disc Pad 05276
R. S. Hughes Company, Inc.
Done
Description
3M 6 in Hookit II Disc Pad 05276
Suppliers
Company
Product
Description
Supplier Links
R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6 in x 3/4 in - Disc Pad - 5/16-24 EXT - 05276
051131-05276
3M 6 in x 3/4 in - Disc Pad - 5/16-24 EXT - 05276
051131-05276
3M 6 in Hookit II Disc Pad 05276
3M 6 in Hookit II Disc Pad 05276
Buy Now
Technical Specifications
R. S. Hughes Company, Inc.
Product Category
Abrasive Discs
Product Number
051131-05276
Product Name
3M 6 in x 3/4 in - Disc Pad - 5/16-24 EXT - 05276
Outer / OD
6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Discs
148057
Specs
Outer / OD
2.95 inch (75 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
1 # or Microns
View Details
Norton Abrasives
Norton SG Blaze Flexible Speed-Lok TS
63642595446
Specs
Disc / Backing Type
Cloth; 1-Ply Flex Poly
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting
QuickChange; Female Quick Change
View Details
CS UNITEC
PLANTEX® Flap Disc
93539
Specs
Disc / Backing Type
Hemp Fiber
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting
Handheld
View Details
Makita USA, Inc.
Resin Fiber Disc
794104-B
Specs
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.50 inch (114 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details