3M 3M 84999 Medium Black Roloc Disc Pad - 3 in DIA - M14 - 2.0 Internal Thread Attachment 60980025286

Description
3M 84999 roloc disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M 84999 roloc disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M 84999 Medium Black Roloc Disc Pad - 3 in DIA - M14 - 2.0 Internal Thread Attachment - 051144-84999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 84999 Medium Black Roloc Disc Pad - 3 in DIA - M14 - 2.0 Internal Thread Attachment
051144-84999
3M 84999 Medium Black Roloc Disc Pad - 3 in DIA - M14 - 2.0 Internal Thread Attachment 051144-84999
3M 84999 roloc disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M 84999 roloc disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-84999
Product Name 3M 84999 Medium Black Roloc Disc Pad - 3 in DIA - M14 - 2.0 Internal Thread Attachment
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539562627 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 172368 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Applications & Materials Abraded Tile
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details
Machine Polishing Discs - F1-010705D - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details