3M 3M Roloc 85287 Medium Black Roloc PSA Disc Pad - 2 in Diameter - External Thread Attachment 60980024149

Description
3M Roloc 85287 roloc PSA disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M Roloc 85287 roloc PSA disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M Roloc 85287 Medium Black Roloc PSA Disc Pad - 2 in Diameter - External Thread Attachment - 051144-85287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Roloc 85287 Medium Black Roloc PSA Disc Pad - 2 in Diameter - External Thread Attachment
051144-85287
3M Roloc 85287 Medium Black Roloc PSA Disc Pad - 2 in Diameter - External Thread Attachment 051144-85287
3M Roloc 85287 roloc PSA disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M Roloc 85287 roloc PSA disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 2 in diameter. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-85287
Product Name 3M Roloc 85287 Medium Black Roloc PSA Disc Pad - 2 in Diameter - External Thread Attachment
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702046 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742072-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Solid Surface - EKASILVER - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B- Weight Paper
Type Silicon Carbide
Grit Size 120 to 400 # or Microns
View Details