3M 3M 2 in x 5/16 in - Disc Pad Roloc TR - 82566 60980018018

Description
Hook material attached to soft neoprene foam which provides a resilient base when using QRS Flexible Diamond discs. This 2"" diameter x 5/16"" thick disc pad allows for easy micron grade change. Pad must be used with proper Roloc disc pad hardware.
Description
Hook material attached to soft neoprene foam which provides a resilient base when using QRS Flexible Diamond discs. This 2"" diameter x 5/16"" thick disc pad allows for easy micron grade change. Pad must be used with proper Roloc disc pad hardware.

Suppliers

Company
Product
Description
Supplier Links
3M 2 in x 5/16 in - Disc Pad Roloc TR - 82566 - 051144-82566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2 in x 5/16 in - Disc Pad Roloc TR - 82566
051144-82566
3M 2 in x 5/16 in - Disc Pad Roloc TR - 82566 051144-82566
Hook material attached to soft neoprene foam which provides a resilient base when using QRS Flexible Diamond discs. This 2"" diameter x 5/16"" thick disc pad allows for easy micron grade change. Pad must be used with proper Roloc disc pad hardware.

Hook material attached to soft neoprene foam which provides a resilient base when using QRS Flexible Diamond discs. This 2"" diameter x 5/16"" thick disc pad allows for easy micron grade change. Pad must be used with proper Roloc disc pad hardware.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-82566
Product Name 3M 2 in x 5/16 in - Disc Pad Roloc TR - 82566
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595446 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Resin Fiber Disc - 794104-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details