3M 3M 82178 Soft Black Stikit Disc Pad - 5 in Diameter - 1 1/4 in Thick - 5/16-24 External Thread Attachment 60980015634

Description
3M 82178 stikit disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 7,500. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 1 1/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.
Description
3M 82178 stikit disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 7,500. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 1 1/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

Suppliers

Company
Product
Description
Supplier Links
3M 82178 Soft Black Stikit Disc Pad - 5 in Diameter - 1 1/4 in Thick - 5/16-24 External Thread Attachment - 051144-82178 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 82178 Soft Black Stikit Disc Pad - 5 in Diameter - 1 1/4 in Thick - 5/16-24 External Thread Attachment
051144-82178
3M 82178 Soft Black Stikit Disc Pad - 5 in Diameter - 1 1/4 in Thick - 5/16-24 External Thread Attachment 051144-82178
3M 82178 stikit disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 7,500. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 1 1/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

3M 82178 stikit disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 7,500. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 1 1/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-82178
Product Name 3M 82178 Soft Black Stikit Disc Pad - 5 in Diameter - 1 1/4 in Thick - 5/16-24 External Thread Attachment
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834171148 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Sanding Discs for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Cloth
Type Aluminum Oxide
Grit Size 80 to 220 # or Microns
View Details
3M ™ Lapping Film Discs - A05XN.3163X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details