3M 3M Wetordry Silicon Carbide Sanding Sponge - 2 3/4 in Width x 5 1/2 in Length - 05526 60980011930

Description
3M Wetordry sanding sponge uses silicon carbide as the abrasive material. The sanding sponge has a width of 2 3/4 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/8 in.
Description
3M Wetordry sanding sponge uses silicon carbide as the abrasive material. The sanding sponge has a width of 2 3/4 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/8 in.

Suppliers

Company
Product
Description
Supplier Links
3M Wetordry Silicon Carbide Sanding Sponge - 2 3/4 in Width x 5 1/2 in Length - 05526 - 051131-05526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Wetordry Silicon Carbide Sanding Sponge - 2 3/4 in Width x 5 1/2 in Length - 05526
051131-05526
3M Wetordry Silicon Carbide Sanding Sponge - 2 3/4 in Width x 5 1/2 in Length - 05526 051131-05526
3M Wetordry sanding sponge uses silicon carbide as the abrasive material. The sanding sponge has a width of 2 3/4 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/8 in.

3M Wetordry sanding sponge uses silicon carbide as the abrasive material. The sanding sponge has a width of 2 3/4 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051131-05526
Product Name 3M Wetordry Silicon Carbide Sanding Sponge - 2 3/4 in Width x 5 1/2 in Length - 05526
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Norton Blaze CA Medium Grit Cross Pad - 66261194516 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details