3M 3M 13627 Medium Yellow Disc Pad - 7 in DIA - 1 in Thick - 5/8 - 11 Internal Thread Attachment 60980009801

Description
3M 13627 disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 6,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. This disc pad has a 1 in thickness.
Description
3M 13627 disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 6,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. This disc pad has a 1 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 13627 Medium Yellow Disc Pad - 7 in DIA - 1 in Thick - 5/8 - 11 Internal Thread Attachment - 051144-13627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 13627 Medium Yellow Disc Pad - 7 in DIA - 1 in Thick - 5/8 - 11 Internal Thread Attachment
051144-13627
3M 13627 Medium Yellow Disc Pad - 7 in DIA - 1 in Thick - 5/8 - 11 Internal Thread Attachment 051144-13627
3M 13627 disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 6,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. This disc pad has a 1 in thickness.

3M 13627 disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 6,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 7 in diameter. This disc pad has a 1 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-13627
Product Name 3M 13627 Medium Yellow Disc Pad - 7 in DIA - 1 in Thick - 5/8 - 11 Internal Thread Attachment
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505282 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details