3M 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 in Width - 2 in Diameter - 80771 60900002217

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 11000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 11000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 in Width - 2 in Diameter - 80771 - 051144-80771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 in Width - 2 in Diameter - 80771
051144-80771
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 in Width - 2 in Diameter - 80771 051144-80771
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 11000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 11000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-80771
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 in Width - 2 in Diameter - 80771
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502633 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details