3M 3M Cubitron 747D Coated Ceramic Spiral Band - P120 Grit - 1 in Width - 1 in Diameter - 80782 60900001979

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - P120 Grit - 1 in Width - 1 in Diameter - 80782 - 051144-80782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - P120 Grit - 1 in Width - 1 in Diameter - 80782
051144-80782
3M Cubitron 747D Coated Ceramic Spiral Band - P120 Grit - 1 in Width - 1 in Diameter - 80782 051144-80782
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-80782
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - P120 Grit - 1 in Width - 1 in Diameter - 80782
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502677 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 12000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details