3M 3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 80774 60900001946

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 80774 - 051144-80774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 80774
051144-80774
3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 80774 051144-80774
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 in. 3M incorporates this ceramic material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-80774
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 80 Grit - 1 in Width - 1 in Diameter - 80774
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149804 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - WEI-31307 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Metal; Aluminum
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details