3M 3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case 60870007824

Description
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case
Description
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case

Suppliers

Company
Product
Description
Supplier Links
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case - 051144-35032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case
051144-35032
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case 051144-35032
3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case

3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-35032
Product Name 3M(TM) Cloth Flap Wheel 241D, 14 in x 2 in x 1 1/4 in P120 X weight, 1 per case
Type Flapwheel
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834197194 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Mounted Flap Wheels - PE202 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details