3M Cubitron coated 741A flap wheel uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the flap wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap wheel can be run at a maximum speed of 5200 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051144-81988 |
| Product Name | 3M Cubitron 741A Coated Ceramic Flap Wheel - 60 Grit - 2 in Face Width - 6 in Diameter - 1 in Center Hole - 81988 |
| Specific Product Type / Shape | Flapwheel |