3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49617 60650034709

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49617 - 051111-49617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49617
051111-49617
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49617 051111-49617
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49617
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - P120 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49617
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502669 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details