3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49615 60650034683

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49615 - 051111-49615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49615
051111-49615
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49615 051111-49615
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49615
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 60 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49615
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834190767 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details