3M 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49613 60650034667

Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.
Description
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49613 - 051111-49613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49613
051111-49613
3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49613 051111-49613
3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

3M Cubitron coated 747D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M flap disc can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051111-49613
Product Name 3M Cubitron 747D Type 27 Coated Ceramic Flap Disc - 36 Grit - 4 1/2 in Diameter - 7/8 in Center Hole - 49613
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834137130 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Flap Disc - 1290188 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details